DIODE ARRAY SCHOTTKY 30V 6A DPAK Product overview: VS-12CWQ03FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CWQ03FNTRRP
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760355-VS-12CWQ03FNT
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3mA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Part Status: Obsolete(EOL)
Family Name: VS-12CWQ03FN
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 470mV @ 6A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): 12CWQ03FNTRL; 12CWQ03FNTRR; 12CWQ03FN;
Introduction Date: January 28, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 30V 6A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-12CWQ03FNTRRPBF | 760355-VS-12CWQ03FNTRRPBF | VS-12CWQ03FNTRRPBF-ND | VS-12CWQ03FNTRRPBF |
| Product Name | Schottky 30V 6A DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-12CWQ03FNTRRPBF | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.4700 volts | 0.4700 volts |