Vishay Intertechnology, Inc. Single Diodes VS-10TQ035S-M3

Description
Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-10TQ035S-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-10TQ035S-M3 - 1000946-VS-10TQ035S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10TQ035S-M3
1000946-VS-10TQ035S-M3
Diodes, Rectifiers - Single - VS-10TQ035S-M3 1000946-VS-10TQ035S-M3
Manufacturer: Vishay Win Source Part Number: 1000946-VS-10TQ035S- M3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 2mA @ 35V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000946-VS-10TQ035S-M3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 2mA @ 35V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 35V Diode and Rectifier - 280-VS-10TQ035S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V Diode and Rectifier
280-VS-10TQ035S-M3
Schottky 35V Diode and Rectifier 280-VS-10TQ035S-M3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 35V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10TQ035S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ035S-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 35V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10TQ035S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ035S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10TQ035S-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10TQ035S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10TQ035S-M3
DIODE SCHOTTKY 35V 10A TO263AB

DIODE SCHOTTKY 35V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10TQ035S-M3
Schottky Diodes & Rectifiers VS-10TQ035S-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 112-VS-10TQ035S-M3-ND 1000946-VS-10TQ035S-M3 280-VS-10TQ035S-M3 VS-10TQ035S-M3 VS-10TQ035S-M3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-10TQ035S-M3 Schottky 35V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data