Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 1006336-VS-15EWX06FN
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 3.2V @ 15A
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15EWX06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15EWX06FNTR-M
Rectifiers Hyperfast 15A 600V 18ns
DIODE GEN PURP 600V 15A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-15EWX06FNTR-M3CT-ND | 1006336-VS-15EWX06FNTR-M3 | 280-VS-15EWX06FNTR-M3 | VS-15EWX06FNTR-M3 | VS-15EWX06FNTR-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-15EWX06FNTR-M3 | 15 A 600 V DPAK Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard | ||||
| VF | 3.2 volts | 3.2 volts | |||
| VR | 600 volts | ||||
| IR | 0.2000 mA |