Vishay Intertechnology, Inc. Single Diodes VS-15ETH03STRL-M3

Description
Diode Standard 300V 15A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 300V 15A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-15ETH03STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 15A Surface Mount TO-263AB (D²PAK)

Diode Standard 300V 15A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - 112-VS-15ETH03STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 300V 15A TO263AB

DIODE GEN PURP 300V 15A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-15ETH03STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 300V 15A TO263AB

DIODE STANDARD 300V 15A TO263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 300V 15A IF TO-220AC 140A IFSM

Rectifiers 300V 15A IF TO-220AC 140A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15ETH03STRL-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15ETH03STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-15ETH03STRL-M3
DIODE GEN PURP 300V 15A TO263AB

DIODE GEN PURP 300V 15A TO263AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 112-VS-15ETH03STRL-M3TR-ND VS-15ETH03STRL-M3 VS-15ETH03STRL-M3
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diode - BAT160S,115 - Nexperia B.V.
Specs
Package SOT223; SOT223
RoHS Compliant RoHS
IR 0.3500 mA
View Details
6 suppliers
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 120 volts
View Details
Rectifier Diode - 1N6075 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details