Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760557-VS-16CTQ080ST
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 550μA @ 80V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: VS-16CTQ080S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): SRS1680; STPS20SM80CG-TR; MBR1680DC_R2_00001;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Diode Array 1 Pair Common Cathode Schottky 80V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 80V 8A TO263AB Product overview: VS-16CTQ080STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ080STRRP
DIODE ARR SCHOTT 80V 8A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 760557-VS-16CTQ080STRRPBF | VS-16CTQ080STRRPBF-ND | 286-VS-16CTQ080STRRPBF | VS-16CTQ080STRRPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-16CTQ080STRRPBF | Diode Arrays | 80V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8800 volts | 0.8800 volts | ||
| VR | 80 volts | |||
| IR | 0.5500 mA | |||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |