Vishay Intertechnology, Inc. 80V 8A Diode and Rectifier VS-16CTQ080STRLPBF

Description
DIODE ARR SCHOTT 80V 8A TO263AB Product overview: VS-16CTQ080STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ080STRLP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 80V 8A TO263AB Product overview: VS-16CTQ080STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ080STRLP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 8A Diode and Rectifier - 286-VS-16CTQ080STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 8A Diode and Rectifier
286-VS-16CTQ080STRLPBF
80V 8A Diode and Rectifier 286-VS-16CTQ080STRLPBF
DIODE ARR SCHOTT 80V 8A TO263AB Product overview: VS-16CTQ080STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ080STRLP BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 80V 8A TO263AB Product overview: VS-16CTQ080STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ080STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-16CTQ080STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 80V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 80V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-16CTQ080STRLPBF - 760556-VS-16CTQ080STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-16CTQ080STRLPBF
760556-VS-16CTQ080STRLPBF
Diodes, Rectifiers - Arrays - VS-16CTQ080STRLPBF 760556-VS-16CTQ080STRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760556-VS-16CTQ080ST RLPBF Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 550μA @ 80V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Family Name: VS-16CTQ080S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): SRS1680; STPS20SM80CG-TR; MBR1680DC_R2_00001; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760556-VS-16CTQ080STRLPBF
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 550μA @ 80V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: VS-16CTQ080S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): SRS1680; STPS20SM80CG-TR; MBR1680DC_R2_00001;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16CTQ080STRLPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16CTQ080STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-16CTQ080STRLPBF
DIODE ARR SCHOTT 80V 8A TO263AB

DIODE ARR SCHOTT 80V 8A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-16CTQ080STRLPBF VS-16CTQ080STRLPBF-ND 760556-VS-16CTQ080STRLPBF VS-16CTQ080STRLPBF
Product Name 80V 8A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-16CTQ080STRLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data