DIODE ARRAY SCHOTTKY 40V 6A DPAK Product overview: VS-12CWQ04FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CWQ04FNTRPB
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay
Win Source Part Number: 111659-VS-12CWQ04FNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 6A
Current - Reverse Leakage @ Vr: 3mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
DIODE ARRAY SCHOTTKY 40V 6A DPAK
DIODE ARRAY SCHOTTKY 40V 6A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-VS-12CWQ04FNTRPBF | VS-12CWQ04FNTRPBFGITR-ND | 111659-VS-12CWQ04FNTRPBF | VS-12CWQ04FNTRPBF | VS-12CWQ04FNTRPBF |
| Product Name | Schottky 40V 6A DPAK Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-12CWQ04FNTRPBF | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-PAK (TO-252AA) | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Arrangement | Common Catode | Common Catode | |||
| Diode Type | Schottky; Schottky | Schottky |