Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
Rectifiers 600V 15A IF TO-220AC 250A IFSM
DIODE GEN PURP 600V 15A TO263AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-15ETL06STRR-M3-ND | VS-15ETL06STRR-M3 | VS-15ETL06STRR-M3 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |