Vishay Intertechnology, Inc. Schottky 6A 60V DPAK Diode and Rectifier VS-12CWQ06FNTRHM3

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 6A, 60V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-12CWQ06FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ06FNTRHM 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 6A, 60V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-12CWQ06FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ06FNTRHM 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 6A 60V DPAK Diode and Rectifier - 280-VS-12CWQ06FNTRHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 6A 60V DPAK Diode and Rectifier
280-VS-12CWQ06FNTRHM3
Schottky 6A 60V DPAK Diode and Rectifier 280-VS-12CWQ06FNTRHM3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 6A, 60V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-12CWQ06FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ06FNTRHM 3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 6A, 60V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-12CWQ06FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ06FNTRHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1104160-VS-12CWQ06FNTRHM3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1104160-VS-12CWQ06FNTRHM3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1104160-VS-12CWQ06FNTRHM3
Win Source Part Number: 1104160-VS-12CWQ06FN TRHM3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 610 mV @ 6 A Current - Reverse Leakage @ Vr: 3 mA @ 60 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) Alternative Parts (Cross-Reference): V15W60C-M3/I; V15WL45C-M3/I; VS-50WQ10FNTR-M3; STPSC6H065B-TR; RHRD660S9A-F085; STTH5R06BY-TR; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS12CWQ06FNTRHM3 Base Product Number: 12CWQ06

Win Source Part Number: 1104160-VS-12CWQ06FNTRHM3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 610 mV @ 6 A
Current - Reverse Leakage @ Vr: 3 mA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): V15W60C-M3/I; V15WL45C-M3/I; VS-50WQ10FNTR-M3; STPSC6H065B-TR; RHRD660S9A-F085; STTH5R06BY-TR;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS12CWQ06FNTRHM3
Base Product Number: 12CWQ06

Buy Now Datasheet
Diode Arrays - VS-12CWQ06FNTRHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12CWQ06FNTRHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12CWQ06FNTRHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-12CWQ06FNTRHM3
DIODE ARRAY SCHOTTKY 60V 6A DPAK

DIODE ARRAY SCHOTTKY 60V 6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-12CWQ06FNTRHM3
Schottky Diodes & Rectifiers VS-12CWQ06FNTRHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 280-VS-12CWQ06FNTRHM3 1104160-VS-12CWQ06FNTRHM3 VS-12CWQ06FNTRHM3-ND VS-12CWQ06FNTRHM3 VS-12CWQ06FNTRHM3
Product Name Schottky 6A 60V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS
IO 6 amps
Diode Type Schottky; Schottky
VF 0.6100 volts 0.6100 volts
Unlock Full Specs
to access all available technical data