Diode Standard, Reverse Polarity 400V 12A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 12A, 400V, DO-203AA; Current Rating:12A; Diode Case Style:DO-203AA; Diode Configuration:Single
DIODE GEN PURP 400V 12A DO203AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 12FR40-ND | 09F5095 | VS-12FR40 | VS-12FR40 |
| Product Name | Single Diodes | Standard Diode, 12A, 400V, Do-203Aa; Current Rating Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| IF | 12000 mA |