Vishay Precision Group Single Diodes VS-12TQ045PBF

Description
Diode Schottky 45V 15A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 45V 15A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 12TQ045PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
12TQ045PBF-ND
Single Diodes 12TQ045PBF-ND
Diode Schottky 45V 15A Through Hole TO-220AC

Diode Schottky 45V 15A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-12TQ045PBF - 1001404-VS-12TQ045PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-12TQ045PBF
1001404-VS-12TQ045PBF
Diodes, Rectifiers - Single - VS-12TQ045PBF 1001404-VS-12TQ045PBF
Manufacturer: Vishay Win Source Part Number: 1001404-VS-12TQ045PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 560mV @ 15A Current - Reverse Leakage @ Vr: 1.75mA @ 45V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001404-VS-12TQ045PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 45V 15A Diode and Rectifier - 280-VS-12TQ045PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 15A Diode and Rectifier
280-VS-12TQ045PBF
Schottky 45V 15A Diode and Rectifier 280-VS-12TQ045PBF
DIODE SCHOTTKY 45V 15A TO220AC Product overview: VS-12TQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12TQ045PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 15A TO220AC Product overview: VS-12TQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12TQ045PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12TQ045PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12TQ045PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-12TQ045PBF
DIODE SCHOTTKY 45V 15A TO220AC

DIODE SCHOTTKY 45V 15A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 12TQ045PBF-ND 1001404-VS-12TQ045PBF 280-VS-12TQ045PBF VS-12TQ045PBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-12TQ045PBF Schottky 45V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data