DIODE 1.1 A, 60 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: VS-11DQ06TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ06TR can be used for catalog matching and distributor lookup.
Diode Schottky 60V 1.1A Through Hole DO-204AL (DO-41)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804429-VS-11DQ06TR
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1.1A
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-204AL (DO-41)
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 580mV at 1A
Current - Reverse Leakage at Vr: 1mA at 60V
DIODE SCHOTTKY 60V 1.1A DO204AL
DIODE SCHOTTKY 60V 1.1A DO204AL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-VS-11DQ06TR | 11DQ06TR-ND | 804429-VS-11DQ06TR | VS-11DQ06TR | VS-11DQ06TR |
| Product Name | 1.1 A 60 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-11DQ06TR | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | DO-41; DO-204AL, DO-41, Axial | |||
| RoHS Compliant | RoHS | ||||
| IO | 1.1 amps |