Vishay Precision Group Single Diodes VS-10MQ040NTRPBF

Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10MQ040NPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10MQ040NPBFDKR-ND
Single Diodes 10MQ040NPBFDKR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 10MQ040NPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10MQ040NPBFTR-ND
Single Diodes 10MQ040NPBFTR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 10MQ040NPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10MQ040NPBFCT-ND
Single Diodes 10MQ040NPBFCT-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-10MQ040NTRPBF - 005183-VS-10MQ040NTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10MQ040NTRPBF
005183-VS-10MQ040NTRPBF
Diodes, Rectifiers - Single - VS-10MQ040NTRPBF 005183-VS-10MQ040NTRPBF
Manufacturer: Vishay Win Source Part Number: 005183-VS-10MQ040NTR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 540mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 38pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: VS-10MQ040N Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CMSH2-40M TR13 Lead Free; RBR2L40ADD; SK25AHM2; SFPB-64; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 7,500

Manufacturer: Vishay
Win Source Part Number: 005183-VS-10MQ040NTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 540mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: VS-10MQ040N
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMSH2-40M TR13 Lead Free; RBR2L40ADD; SK25AHM2; SFPB-64;
Introduction Date: March 23, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 7,500

Buy Now Datasheet
Schottky SMD 1.5A 40V Diode and Rectifier - 280-VS-10MQ040NTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.5A 40V Diode and Rectifier
280-VS-10MQ040NTRPBF
Schottky SMD 1.5A 40V Diode and Rectifier 280-VS-10MQ040NTRPBF
Schottky Diode 1.5A 40V SMA Surface Mount Product overview: VS-10MQ040NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ040NTRPBF can be used for catalog matching and distributor lookup.

Schottky Diode 1.5A 40V SMA Surface Mount Product overview: VS-10MQ040NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ040NTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - VS-10MQ040NTRPBF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-10MQ040NTRPBF
Diodes >> Schottky Barrier Diodes (SBD) VS-10MQ040NTRPBF
40V 540mV@1A 2.1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

40V 540mV@1A 2.1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10MQ040NTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10MQ040NTRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10MQ040NTRPBF
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site
Single Diodes VS-10MQ040NTRPBF
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site Datasheet
Schottky Rectifier, 2.1A, 40V, Sma; Repetitive Peak Reverse Voltage Vishay - 63J7999 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2.1A, 40V, Sma; Repetitive Peak Reverse Voltage Vishay
63J7999
Schottky Rectifier, 2.1A, 40V, Sma; Repetitive Peak Reverse Voltage Vishay 63J7999
SCHOTTKY RECTIFIER, 2.1A, 40V, SMA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2.1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:540mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2.1A, 40V, SMA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2.1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:540mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Rectifier, Schottky, 2.1A, 40V, Do214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0585 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Schottky, 2.1A, 40V, Do214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0585
Diode Rectifier, Schottky, 2.1A, 40V, Do214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0585
DIODE RECTIFIER, SCHOTTKY, 2.1A, 40V, DO214AC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2.1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:540mV RoHS Compliant: Yes

DIODE RECTIFIER, SCHOTTKY, 2.1A, 40V, DO214AC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2.1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:540mV RoHS Compliant: Yes

Supplier's Site
VISHAY SEMICONDUCTOR VS-10MQ040NTRPBF SCHOTTKY RECTIFIER, 2.1A, 40V, SMA - 884-VS-10MQ040NTRPBF - Utmel Electronic Limited
Hong Kong, China
VISHAY SEMICONDUCTOR VS-10MQ040NTRPBF SCHOTTKY RECTIFIER, 2.1A, 40V, SMA
884-VS-10MQ040NTRPBF
VISHAY SEMICONDUCTOR VS-10MQ040NTRPBF SCHOTTKY RECTIFIER, 2.1A, 40V, SMA 884-VS-10MQ040NTRPBF
VISHAY SEMICONDUCTOR VS-10MQ040NTRPBF SCHOTTKY RECTIFIER, 2.1A, 40V, SMA

VISHAY SEMICONDUCTOR VS-10MQ040NTRPBF SCHOTTKY RECTIFIER, 2.1A, 40V, SMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10MQ040NTRPBF
Schottky Diodes & Rectifiers VS-10MQ040NTRPBF
Schottky Diodes & Rectifiers 1.5 Amp 40 Volt

Schottky Diodes & Rectifiers 1.5 Amp 40 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 10MQ040NPBFDKR-ND 005183-VS-10MQ040NTRPBF 280-VS-10MQ040NTRPBF VS-10MQ040NTRPBF VS-10MQ040NTRPBF VS-10MQ040NTRPBF 63J7999 29X0585 884-VS-10MQ040NTRPBF VS-10MQ040NTRPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-10MQ040NTRPBF Schottky SMD 1.5A 40V Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 2.1A, 40V, Sma; Repetitive Peak Reverse Voltage Vishay Diode Rectifier, Schottky, 2.1A, 40V, Do214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay VISHAY SEMICONDUCTOR VS-10MQ040NTRPBF SCHOTTKY RECTIFIER, 2.1A, 40V, SMA Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package SMA; SMA Cut Tape SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA (DO-214AC)
VF 0.5400 volts 0.5400 volts 0.5400 volts 0.5400 volts 0.5400 volts 0.5400 volts 0.5400 volts
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data