Vishay Intertechnology, Inc. Single Diodes VS-10ETS08FPPBF

Description
Diode Standard 800V 10A Through Hole TO-220AC Full Pack
Request a Quote Datasheet
Description
Diode Standard 800V 10A Through Hole TO-220AC Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-10ETS08FPPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-10ETS08FPPBF-ND
Single Diodes VS-10ETS08FPPBF-ND
Diode Standard 800V 10A Through Hole TO-220AC Full Pack

Diode Standard 800V 10A Through Hole TO-220AC Full Pack

Buy Now Datasheet
800V 10A Diode and Rectifier - 280-VS-10ETS08FPPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 10A Diode and Rectifier
280-VS-10ETS08FPPBF
800V 10A Diode and Rectifier 280-VS-10ETS08FPPBF
DIODE GP 800V 10A TO220ACFP Product overview: VS-10ETS08FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETS08FPPBF can be used for catalog matching and distributor lookup.

DIODE GP 800V 10A TO220ACFP Product overview: VS-10ETS08FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETS08FPPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10ETS08FPPBF - 760162-VS-10ETS08FPPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10ETS08FPPBF
760162-VS-10ETS08FPPBF
Diodes, Rectifiers - Single - VS-10ETS08FPPBF 760162-VS-10ETS08FPPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760162-VS-10ETS08FPP BF Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VS-10ETS08FP Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Full Pack Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 10A Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): FRAF1007G C0; FRAF1006G C0; FRAF807G; Introduction Date: March 16, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760162-VS-10ETS08FPPBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 50μA @ 800V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-10ETS08FP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC Full Pack
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): FRAF1007G C0; FRAF1006G C0; FRAF807G;
Introduction Date: March 16, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETS08FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETS08FPPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETS08FPPBF
DIODE GP 800V 10A TO220ACFP

DIODE GP 800V 10A TO220ACFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-10ETS08FPPBF-ND 280-VS-10ETS08FPPBF 760162-VS-10ETS08FPPBF VS-10ETS08FPPBF
Product Name Single Diodes 800V 10A Diode and Rectifier Diodes, Rectifiers - Single - VS-10ETS08FPPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Tube
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data