Rectifier Diode, Schottky, 1 Phase, 1 Element, 15V V(RRM), Silicon, ROHS COMPLIANT, D-67, HALF PAK-1 Product overview: VS-125NQ015PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-125NQ015PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 118252-VS-125NQ015PB
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 120A
Voltage - Forward (Vf) (Max) @ If: 430mV @ 120A
Current - Reverse Leakage @ Vr: 40mA @ 15V
Capacitance @ Vr, F: 7700pF @ 5V, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-67
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Diode Schottky 15V 120A Chassis Mount
SCHOTTKY RECTIFIER, 120A, 15V, D-67; Repetitive Peak Reverse Voltage:15V; Average Forward Current:120A; Forward Voltage Max:370mV; Diode Module Configuration:Single
DIODE SCHOTTKY 15V 120A D-67
Schottky Diodes & Rectifiers 120 Amp 15 Volt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 2085-VS-125NQ015PBF | 118252-VS-125NQ015PBF | 112-VS-125NQ015PBF-ND | 19M4769 | VS-125NQ015PBF | VS-125NQ015PBF |
| Product Name | Schottky 15V Diode and Rectifier | Diodes, Rectifiers - Single - VS-125NQ015PBF | Single Diodes | Schottky Rectifier, 120A, 15V, D-67; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | D-67 | D-67 | D-67 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 120 amps | |||||
| Tj | -55 C (-67 F) | |||||
| Life Cycle Stage | Active | Active |