Vishay Intertechnology, Inc. 600V 150A Diode and Rectifier VS-150KSR60

Description
DIODE GP REV 600V 150A B-42 Product overview: VS-150KSR60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-150KSR60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP REV 600V 150A B-42 Product overview: VS-150KSR60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-150KSR60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 150A Diode and Rectifier - 280-VS-150KSR60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 150A Diode and Rectifier
280-VS-150KSR60
600V 150A Diode and Rectifier 280-VS-150KSR60
DIODE GP REV 600V 150A B-42 Product overview: VS-150KSR60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-150KSR60 can be used for catalog matching and distributor lookup.

DIODE GP REV 600V 150A B-42 Product overview: VS-150KSR60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-150KSR60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-150KSR60-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-150KSR60-ND
Single Diodes VS-150KSR60-ND
Diode Standard, Reverse Polarity 600V 150A Chassis, Stud Mount B-42

Diode Standard, Reverse Polarity 600V 150A Chassis, Stud Mount B-42

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-150KSR60 - 760457-VS-150KSR60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-150KSR60
760457-VS-150KSR60
Diodes, Rectifiers - Single - VS-150KSR60 760457-VS-150KSR60
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760457-VS-150KSR60 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: B-42 Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 150A Current - Reverse Leakage @ Vr: 35mA @ 600V Operating Temperature - Junction: -40°C ~ 200°C Family Name: VS-150KSR60 Categories: Discrete Semiconductor Products Manufacturer Package: B-42 Voltage - Forward (Vf) (Maximum) @ If: 1.33V @ 471A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): 45LFR60PBF; 150KSR60MPBF; 152LR60AMPBF; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760457-VS-150KSR60
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: B-42
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 150A
Current - Reverse Leakage @ Vr: 35mA @ 600V
Operating Temperature - Junction: -40°C ~ 200°C
Family Name: VS-150KSR60
Categories: Discrete Semiconductor Products
Manufacturer Package: B-42
Voltage - Forward (Vf) (Maximum) @ If: 1.33V @ 471A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): 45LFR60PBF; 150KSR60MPBF; 152LR60AMPBF;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-150KSR60
Rectifiers VS-150KSR60
Rectifiers 600 Volt 150 Amp

Rectifiers 600 Volt 150 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-150KSR60 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-150KSR60
Discrete Semiconductor Products - Diodes - Rectifiers VS-150KSR60
DIODE GP REV 600V 150A B-42

DIODE GP REV 600V 150A B-42

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-VS-150KSR60 VS-150KSR60-ND 760457-VS-150KSR60 VS-150KSR60 VS-150KSR60
Product Name 600V 150A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-150KSR60 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-205AA
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

1 V 1200 V Diode and Rectifier - 299-36MT120 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
View Details
2 suppliers
Rectifier Diode - 1N5619US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Schottky Diodes & Rectifiers - 3972914 - RS Components, Ltd.
Specs
Package SOD-323; Sod-323
RoHS Compliant RoHS
trr 4 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details