Vishay Intertechnology, Inc. Single Diodes VS-11DQ03

Description
Diode Schottky 30V 1.1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Schottky 30V 1.1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 11DQ03-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
11DQ03-ND
Single Diodes 11DQ03-ND
Diode Schottky 30V 1.1A Through Hole DO-204AL (DO-41)

Diode Schottky 30V 1.1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-11DQ03 - 1001026-VS-11DQ03 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-11DQ03
1001026-VS-11DQ03
Diodes, Rectifiers - Single - VS-11DQ03 1001026-VS-11DQ03
Manufacturer: Vishay Win Source Part Number: 1001026-VS-11DQ03 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1.1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1001026-VS-11DQ03
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 30V 1.1A Diode and Rectifier - 280-VS-11DQ03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1.1A Diode and Rectifier
280-VS-11DQ03
Schottky 30V 1.1A Diode and Rectifier 280-VS-11DQ03
DIODE SCHOTTKY 30V 1.1A DO204AL Product overview: VS-11DQ03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ03 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1.1A DO204AL Product overview: VS-11DQ03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-11DQ03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-11DQ03
Discrete Semiconductor Products - Diodes - Rectifiers VS-11DQ03
DIODE SCHOTTKY 30V 1.1A DO204AL

DIODE SCHOTTKY 30V 1.1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 11DQ03-ND 1001026-VS-11DQ03 280-VS-11DQ03 VS-11DQ03
Product Name Single Diodes Diodes, Rectifiers - Single - VS-11DQ03 Schottky 30V 1.1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data