Vishay Precision Group Diodes, Rectifiers - Single - VS-10TQ045SPBF VS-10TQ045SPBF

Description
Manufacturer: Vishay Win Source Part Number: 129537-VS-10TQ045SPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 2mA @ 45V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 129537-VS-10TQ045SPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 2mA @ 45V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-10TQ045SPBF - 129537-VS-10TQ045SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10TQ045SPBF
129537-VS-10TQ045SPBF
Diodes, Rectifiers - Single - VS-10TQ045SPBF 129537-VS-10TQ045SPBF
Manufacturer: Vishay Win Source Part Number: 129537-VS-10TQ045SPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 2mA @ 45V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 129537-VS-10TQ045SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 2mA @ 45V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Schottky 45V 10A Diode and Rectifier - 280-VS-10TQ045SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A Diode and Rectifier
280-VS-10TQ045SPBF
Schottky 45V 10A Diode and Rectifier 280-VS-10TQ045SPBF
DIODE SCHOTTKY 45V 10A TO263AB Product overview: VS-10TQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ045SPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A TO263AB Product overview: VS-10TQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ045SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 10TQ045SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10TQ045SPBF-ND
Single Diodes 10TQ045SPBF-ND
Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10TQ045SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10TQ045SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10TQ045SPBF
DIODE SCHOTTKY 45V 10A TO263AB

DIODE SCHOTTKY 45V 10A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 129537-VS-10TQ045SPBF 280-VS-10TQ045SPBF 10TQ045SPBF-ND VS-10TQ045SPBF
Product Name Diodes, Rectifiers - Single - VS-10TQ045SPBF Schottky 45V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data