ROHM Semiconductor USA, LLC TVS Diodes VS12VUA1LAMTFTR

Description
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount PMDTM
Request a Quote Datasheet
Description
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VS12VUA1LAMTFTR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount PMDTM

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount PMDTM

Buy Now Datasheet
TVS Diodes - VS12VUA1LAMTFCT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount PMDTM

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount PMDTM

Buy Now Datasheet
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm - 94AC7941 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm
94AC7941
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm 94AC7941
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm - 29AK8850 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm
29AK8850
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm 29AK8850
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VS12VUA1LAMTFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VS12VUA1LAMTFTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VS12VUA1LAMTFTR
TVS DIODE 12VWM 19.9VC PMDTM

TVS DIODE 12VWM 19.9VC PMDTM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VS12VUA1LAMTFTR-ND 94AC7941 VS12VUA1LAMTFTR
Product Name TVS Diodes Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SOD-128 SOD-128 PMDTM
Peak Pulse Power 600 watts 600 watts
VC 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data