VISHAY VS-12FL60S02 DIODE, CURRENT RECTIFIER, FAST Product overview: VS-12FL60S02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12FL60S02 can be used for catalog matching and distributor lookup.
Diode Standard 600V 12A Chassis, Stud Mount DO-203AA (DO-4)
Manufacturer: Vishay
Win Source Part Number: 902873-VS-12FL60S02
Features: Diode Standard 600 V 12A Stud Mount DO-203AA (DO-4)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Package: Bulk
Mounting: Stud Mount
Family Name: 12FL60
Categories: Discrete Semiconductor Products
Case / Package: DO-203AA (DO-4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-12FL60S02D, VS12FL60S02-ND, 12FL60S02, *12FL60S02, VS-12FL60S02-ND
FAST DIODE, 12A, 600V, DO-203AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12A; Forward Voltage Max:1.4V; Diode Module Configuration:Single
DIODE GEN PURP 600V 12A DO203AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-12FL60S02 | 112-VS-12FL60S02-ND | 902873-VS-12FL60S02 | 07B3678 | VS-12FL60S02 | VS-12FL60S02 |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-12FL60S02 | Fast Diode, 12A, 600V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-203AA | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 12 amps | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |