Manufacturer: Vishay
Win Source Part Number: 1001558-VS-15CTQ035P
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 7.5A
Current - Reverse Leakage @ Vr: 800μA @ 35V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3
DIODE ARR SCHOT 35V 7.5A TO220-3 Product overview: VS-15CTQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ035PBF can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 35V 7.5A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1001558-VS-15CTQ035PBF | VS-15CTQ035PBF-ND | 286-VS-15CTQ035PBF | VS-15CTQ035PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-15CTQ035PBF | Diode Arrays | 35V 7.5A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.5500 volts | 0.5500 volts | ||
| VR | 35 volts | |||
| IR | 0.8000 mA |