Vishay Intertechnology, Inc. 45V 7.5A TO220 Diode and Rectifier VS-15CTQ045PBF

Description
DIODE ARR SCHOT 45V 7.5A TO220-3 Product overview: VS-15CTQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 45V 7.5A TO220-3 Product overview: VS-15CTQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 7.5A TO220 Diode and Rectifier
286-VS-15CTQ045PBF
45V 7.5A TO220 Diode and Rectifier 286-VS-15CTQ045PBF
DIODE ARR SCHOT 45V 7.5A TO220-3 Product overview: VS-15CTQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ045PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 45V 7.5A TO220-3 Product overview: VS-15CTQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ045PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-15CTQ045PBFGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-15CTQ045PBF - 1001562-VS-15CTQ045PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-15CTQ045PBF
1001562-VS-15CTQ045PBF
Diodes, Rectifiers - Arrays - VS-15CTQ045PBF 1001562-VS-15CTQ045PBF
Manufacturer: Vishay Win Source Part Number: 1001562-VS-15CTQ045P BF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 550mV @ 7.5A Current - Reverse Leakage @ Vr: 800μA @ 45V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001562-VS-15CTQ045PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 7.5A
Current - Reverse Leakage @ Vr: 800μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15CTQ045PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15CTQ045PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-15CTQ045PBF
DIODE ARR SCHOT 45V 7.5A TO220-3

DIODE ARR SCHOT 45V 7.5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-15CTQ045PBF VS-15CTQ045PBFGI-ND 1001562-VS-15CTQ045PBF VS-15CTQ045PBF
Product Name 45V 7.5A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-15CTQ045PBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: PH985C6 - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Schottky barrier diode - BAT54C,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Schottky Diodes & Rectifiers - 1660357 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details