Diode Standard 200V 150A Chassis, Stud Mount DO-205AA (DO-8)
STANDARD DIODE, 150A, 200V DO-205AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
DIODE GEN PURP 200V 150A DO205AA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-150K20AGI-ND | 48F7210 | VS-150K20A | VS-150K20A |
| Product Name | Single Diodes | Standard Diode, 150A, 200V Do-205Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 200 C (-40 to 392 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.33 volts | 1.33 volts |