Vishay Precision Group Diodes, Rectifiers - Single - VS-12TQ045S-M3 VS-12TQ045S-M3

Description
Manufacturer: Vishay Win Source Part Number: 852985-VS-12TQ045S-M 3 Series: Automotive, AEC-Q101 Features: Diode 45 V Package: Reel - TR Family Name: 12TQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 852985-VS-12TQ045S-M 3 Series: Automotive, AEC-Q101 Features: Diode 45 V Package: Reel - TR Family Name: 12TQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-12TQ045S-M3 - 852985-VS-12TQ045S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-12TQ045S-M3
852985-VS-12TQ045S-M3
Diodes, Rectifiers - Single - VS-12TQ045S-M3 852985-VS-12TQ045S-M3
Manufacturer: Vishay Win Source Part Number: 852985-VS-12TQ045S-M 3 Series: Automotive, AEC-Q101 Features: Diode 45 V Package: Reel - TR Family Name: 12TQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 852985-VS-12TQ045S-M3
Series: Automotive, AEC-Q101
Features: Diode 45 V
Package: Reel - TR
Family Name: 12TQ045
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 45V Diode and Rectifier - 2085-VS-12TQ045S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V Diode and Rectifier
2085-VS-12TQ045S-M3
Schottky 45V Diode and Rectifier 2085-VS-12TQ045S-M3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 45V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-12TQ045S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-12TQ045S-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 45V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-12TQ045S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-12TQ045S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-12TQ045S-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 15A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 15A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-12TQ045S-M3
Schottky Diodes & Rectifiers VS-12TQ045S-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Schottky Rectifier, Single, 45V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 65AC4221 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 45V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
65AC4221
Schottky Rectifier, Single, 45V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay 65AC4221
SCHOTTKY RECTIFIER, SINGLE, 45V, TO263AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Single ; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:560mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 45V, TO263AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Single; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:560mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12TQ045S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12TQ045S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-12TQ045S-M3
DIODE SCHOTTKY 45V 15A TO263AB

DIODE SCHOTTKY 45V 15A TO263AB

Supplier's Site
Single Diodes - VS-12TQ045S-M3 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-12TQ045S-M3
Single Diodes VS-12TQ045S-M3
DIODE SCHOTTKY 45V 15A TO263AB

DIODE SCHOTTKY 45V 15A TO263AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 852985-VS-12TQ045S-M3 2085-VS-12TQ045S-M3 112-VS-12TQ045S-M3-ND VS-12TQ045S-M3 65AC4221 VS-12TQ045S-M3 VS-12TQ045S-M3
Product Name Diodes, Rectifiers - Single - VS-12TQ045S-M3 Schottky 45V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, Single, 45V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky
Package TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data