Vishay Precision Group Single Diodes VS-150KS20

Description
Diode Standard 200V 150A Chassis, Stud Mount B-42
Request a Quote Datasheet
Description
Diode Standard 200V 150A Chassis, Stud Mount B-42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-150KS20-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-150KS20-ND
Single Diodes VS-150KS20-ND
Diode Standard 200V 150A Chassis, Stud Mount B-42

Diode Standard 200V 150A Chassis, Stud Mount B-42

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-150KS20 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-150KS20
Discrete Semiconductor Products - Diodes - Rectifiers VS-150KS20
DIODE GEN PURP 200V 150A B-42

DIODE GEN PURP 200V 150A B-42

Supplier's Site
Standard Diode, 150A, 200V Do-205Aa; Repetitive Peak Reverse Voltage Vishay - 07B3760 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 150A, 200V Do-205Aa; Repetitive Peak Reverse Voltage Vishay
07B3760
Standard Diode, 150A, 200V Do-205Aa; Repetitive Peak Reverse Voltage Vishay 07B3760
STANDARD DIODE, 150A, 200V DO-205AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 150A, 200V DO-205AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-150KS20
Rectifiers VS-150KS20
Rectifiers 200 Volt 150 Amp

Rectifiers 200 Volt 150 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-150KS20-ND VS-150KS20 07B3760 VS-150KS20
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 150A, 200V Do-205Aa; Repetitive Peak Reverse Voltage Vishay Rectifiers
Tj -40 to 200 C (-40 to 392 F)
Life Cycle Stage Removed
VF 1.33 volts 1.33 volts
Unlock Full Specs
to access all available technical data