Diode Standard, Reverse Polarity 1000V 12A Chassis, Stud Mount DO-203AA (DO-4)
DIODE, STANDARD, 12A, 1000V; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:12A; Forward Voltage Max:1.26V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
DIODE GEN PURP 1KV 12A DO203AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-12FR100-ND | 98K5416 | VS-12FR100 | VS-12FR100 |
| Product Name | Single Diodes | Diode, Standard, 12A, 1000V; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | ||
| RoHS Compliant | RoHS | |||
| VF | 1.26 volts | 1.26 volts |