Vishay Intertechnology, Inc. Schottky 45V 10A DPAK Diode and Rectifier VS-10WQ045FNTRPBF

Description
DIODE SCHOTTKY 45V 10A DPAK Product overview: VS-10WQ045FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FNTRPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 10A DPAK Product overview: VS-10WQ045FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FNTRPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 10A DPAK Diode and Rectifier - 280-VS-10WQ045FNTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A DPAK Diode and Rectifier
280-VS-10WQ045FNTRPBF
Schottky 45V 10A DPAK Diode and Rectifier 280-VS-10WQ045FNTRPBF
DIODE SCHOTTKY 45V 10A DPAK Product overview: VS-10WQ045FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FNTRPB F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A DPAK Product overview: VS-10WQ045FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FNTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10WQ045FNTRPBF - 760199-VS-10WQ045FNTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10WQ045FNTRPBF
760199-VS-10WQ045FNTRPBF
Diodes, Rectifiers - Single - VS-10WQ045FNTRPBF 760199-VS-10WQ045FNTRPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760199-VS-10WQ045FNT RPBF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 1mA @ 45V Capacitance @ Vr, F: 760pF @ 5V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Part Status: Obsolete(EOL) Family Name: VS-10WQ045FN Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): VS-10WQ045FNTRHM3; VS-10WQ045FNHM3; VS-10WQ045FNTRRHM3; Introduction Date: November 30, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760199-VS-10WQ045FNTRPBF
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Capacitance @ Vr, F: 760pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: VS-10WQ045FN
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VS-10WQ045FNTRHM3; VS-10WQ045FNHM3; VS-10WQ045FNTRRHM3;
Introduction Date: November 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Single Diodes - VS-10WQ045FNTRPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)

Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10WQ045FNTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10WQ045FNTRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10WQ045FNTRPBF
DIODE SCHOTTKY 45V 10A DPAK

DIODE SCHOTTKY 45V 10A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VS-10WQ045FNTRPBF 760199-VS-10WQ045FNTRPBF VS-10WQ045FNTRPBF-ND VS-10WQ045FNTRPBF
Product Name Schottky 45V 10A DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-10WQ045FNTRPBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data