Diode Standard 1200V 150A Chassis, Stud Mount DO-205AA (DO-8)
DIODE GP 1.2KV 150A DO205AA
STANDARD DIODE, 150A 1.2KV DO-205AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:150A; Forward Voltage Max:1.47V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-150U120DGI-ND | VS-150U120D | VS-150U120D | 75C8933 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 150A 1.2Kv Do-205Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -40 to 180 C (-40 to 356 F) | |||
| Package | DO-205AA | DO-8 | ||
| Life Cycle Stage | Active |