Diode Standard, Reverse Polarity 200V 150A Chassis, Stud Mount B-42
STANDARD DIODE, 150A, 200V DO-205AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
DIODE GP REV 200V 150A B-42
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 150KSR20-ND | 07B3752 | VS-150KSR20 | VS-150KSR20 |
| Product Name | Single Diodes | Standard Diode, 150A, 200V Do-205Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 200 C (-40 to 392 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.33 volts | 1.33 volts |