Manufacturer: Vishay
Win Source Part Number: 854057-VS-15ETH06-N3
Series: FRED Pt®
Features: Diode 600 V
Package: Tube
Part Status: Obsolete
Family Name: 15ETH06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 600V 15A Through Hole TO-220AC
DIODE GEN PURP 600V 15A TO220AC Product overview: VS-15ETH06-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH06-N3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 15A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 854057-VS-15ETH06-N3 | VS-15ETH06-N3GI-ND | 280-VS-15ETH06-N3 | VS-15ETH06-N3 |
| Product Name | Diodes, Rectifiers - Single - VS-15ETH06-N3 | Single Diodes | 600V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode 600 V | |||
| Tj | -60 to 175 C (-76 to 347 F) | -60 C (-76 F) | ||
| Package | Tube |