Vishay Precision Group Single Diodes VS-10MQ100HM3/5AT

Description
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-10MQ100HM3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VS-10MQ100HM3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VS-10MQ100HM3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-10MQ100HM3/5AT - 938756-VS-10MQ100HM3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10MQ100HM3/5AT
938756-VS-10MQ100HM3/5AT
Diodes, Rectifiers - Single - VS-10MQ100HM3/5AT 938756-VS-10MQ100HM3/5AT
Manufacturer: Vishay Win Source Part Number: 938756-VS-10MQ100HM3 /5AT Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: 10MQ100 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-10MQ100HM3/5ATGIC T, VS-10MQ100HM3/5ATGIT R, VS-10MQ100HM3/5ATGID KR, VS-10MQ100HM3/5AT-ND

Manufacturer: Vishay
Win Source Part Number: 938756-VS-10MQ100HM3/5AT
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 1A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10MQ100
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-10MQ100HM3/5ATGICT, VS-10MQ100HM3/5ATGITR, VS-10MQ100HM3/5ATGIDKR, VS-10MQ100HM3/5AT-ND

Buy Now Datasheet
Schottky 100V Diode and Rectifier - 280-VS-10MQ100HM3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V Diode and Rectifier
280-VS-10MQ100HM3/5AT
Schottky 100V Diode and Rectifier 280-VS-10MQ100HM3/5AT
Rectifier Diode, Schottky, 1 Element, 100V V(RRM), Silicon, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN Product overview: VS-10MQ100HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ100HM3/5A T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 100V V(RRM), Silicon, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN Product overview: VS-10MQ100HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ100HM3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10MQ100HM3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10MQ100HM3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-10MQ100HM3/5AT
DIODE SCHOTTKY 100V 1A DO214AC

DIODE SCHOTTKY 100V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10MQ100HM3/5AT
Schottky Diodes & Rectifiers VS-10MQ100HM3/5AT
Schottky Diodes & Rectifiers Schottky - SMA-e3

Schottky Diodes & Rectifiers Schottky - SMA-e3

Buy Now Datasheet
Schottky Rect, Single, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 06AH4268 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
06AH4268
Schottky Rect, Single, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 06AH4268
SCHOTTKY RECT, SINGLE, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:780mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:780mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 100V 1A DO214AC - 884-VS-10MQ100HM3/5AT - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 1A DO214AC
884-VS-10MQ100HM3/5AT
DIODE SCHOTTKY 100V 1A DO214AC 884-VS-10MQ100HM3/5AT
DIODE SCHOTTKY 100V 1A DO214AC

DIODE SCHOTTKY 100V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number VS-10MQ100HM3/5ATGITR-ND 938756-VS-10MQ100HM3/5AT 280-VS-10MQ100HM3/5AT VS-10MQ100HM3/5AT VS-10MQ100HM3/5AT 06AH4268 884-VS-10MQ100HM3/5AT
Product Name Single Diodes Diodes, Rectifiers - Single - VS-10MQ100HM3/5AT Schottky 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Single, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay DIODE SCHOTTKY 100V 1A DO214AC
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package SMA; DO-214AC (SMA) DO-214AC DO-214AC SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data