Diode Standard 400V 12A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 400V 12A DO203AA
STANDARD DIODE, 12A, 400V, DO-203AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Forward Voltage Max:1.26V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:235A RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 12F40-ND | VS-12F40 | 09F5117 | VS-12F40 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 12A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.26 volts | 1.26 volts |