Vishay Intertechnology, Inc. Single Diodes VS-11DQ05

Description
Diode Schottky 50V 1.1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Schottky 50V 1.1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 11DQ05-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
11DQ05-ND
Single Diodes 11DQ05-ND
Diode Schottky 50V 1.1A Through Hole DO-204AL (DO-41)

Diode Schottky 50V 1.1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-11DQ05 - 760248-VS-11DQ05 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-11DQ05
760248-VS-11DQ05
Diodes, Rectifiers - Single - VS-11DQ05 760248-VS-11DQ05
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760248-VS-11DQ05 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AL, DO-41, Axial Diode Type: Schottky Current - Average Rectified (Io): 1.1A Current - Reverse Leakage @ Vr: 1mA @ 50V Operating Temperature - Junction: -40°C ~ 150°C Part Status: Obsolete(EOL) Family Name: VS-11DQ05 Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - Forward (Vf) (Maximum) @ If: 580mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): SBO40; SBO50; 1N5819RL; Introduction Date: March 24, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760248-VS-11DQ05
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 1.1A
Current - Reverse Leakage @ Vr: 1mA @ 50V
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: VS-11DQ05
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AL (DO-41)
Voltage - Forward (Vf) (Maximum) @ If: 580mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): SBO40; SBO50; 1N5819RL;
Introduction Date: March 24, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 50V 1.1A Diode and Rectifier - 280-VS-11DQ05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 1.1A Diode and Rectifier
280-VS-11DQ05
Schottky 50V 1.1A Diode and Rectifier 280-VS-11DQ05
DIODE SCHOTTKY 50V 1.1A DO204AL Product overview: VS-11DQ05 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ05 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 1.1A DO204AL Product overview: VS-11DQ05 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-11DQ05 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-11DQ05
Discrete Semiconductor Products - Diodes - Rectifiers VS-11DQ05
DIODE SCHOTTKY 50V 1.1A DO204AL

DIODE SCHOTTKY 50V 1.1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 11DQ05-ND 760248-VS-11DQ05 280-VS-11DQ05 VS-11DQ05
Product Name Single Diodes Diodes, Rectifiers - Single - VS-11DQ05 Schottky 50V 1.1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6081 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details