TVS DIODE 13VWM 21.5VC SMBP
TVS DIODE 13VWM 21.5VC SMBP
TVS DIODE 13VWM 21.5VC SMBP
13V 600W Transient Voltage Suppressor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS13VUA1LBTBR1TR-ND | 265262 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | |
| VC | 21.5 volts | |
| VBR | 14.4 volts |