Diode Standard, Reverse Polarity 800V 150A Chassis, Stud Mount DO-205AA (DO-8)
STANDARD DIODE, 150A, 800V DO-205AA; Repetitive Peak Reverse Voltage:800V; Average Forward Current:150A; Forward Voltage Max:1.47V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
DIODE GP REV 800V 150A DO205AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-150UR80D-ND | 75C8931 | VS-150UR80D | VS-150UR80D |
| Product Name | Single Diodes | Standard Diode, 150A, 800V Do-205Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 180 C (-40 to 356 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.47 volts | 1.47 volts |