Manufacturer: Vishay
Win Source Part Number: 141233-VS-12CWQ03FNP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 6A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 75
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
VISHAY - VS-12CWQ03FNPBF. - DIODE, SCHOTTKY, 2X6A, 30V Product overview: VS-12CWQ03FNPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ03FNPBF can be used for catalog matching and distributor lookup.
30V 12A Schottky Com.Cathode Diode,DPak
30V 12A Schottky Com.Cathode Diode,DPak
30V 12A Schottky Com.Cathode Diode,DPak
DIODE ARRAY SCHOTTKY 30V 6A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 141233-VS-12CWQ03FNPBF | VS-12CWQ03FNPBF-ND | 280-VS-12CWQ03FNPBF | 6503066 | 6503066P | VS-12CWQ03FNPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-12CWQ03FNPBF | Diode Arrays | Schottky 30V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||||
| VF | 0.4700 volts | 0.4700 volts | ||||
| VR | 30 volts | |||||
| IR | 3 mA |