Vishay Intertechnology, Inc. Diode Arrays VS-12CWQ10FNTRLHM3

Description
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-12CWQ10FNTRLHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Schottky 100V DPAK Diode and Rectifier - 280-VS-12CWQ10FNTRLHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V DPAK Diode and Rectifier
280-VS-12CWQ10FNTRLHM3
Schottky 100V DPAK Diode and Rectifier 280-VS-12CWQ10FNTRLHM3
DIODE ARRAY SCHOTTKY 100V DPAK Product overview: VS-12CWQ10FNTRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ10FNTRLH M3 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 100V DPAK Product overview: VS-12CWQ10FNTRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ10FNTRLHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1104163-VS-12CWQ10FNTRLHM3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1104163-VS-12CWQ10FNTRLHM3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1104163-VS-12CWQ10FNTRLHM3
Win Source Part Number: 1104163-VS-12CWQ10FN TRLHM3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 950 mV @ 12 A Current - Reverse Leakage @ Vr: 1 mA @ 100 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS12CWQ10FNTRLHM3 Base Product Number: 12CWQ10

Win Source Part Number: 1104163-VS-12CWQ10FNTRLHM3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 12 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS12CWQ10FNTRLHM3
Base Product Number: 12CWQ10

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-12CWQ10FNTRLHM3
Schottky Diodes & Rectifiers VS-12CWQ10FNTRLHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12CWQ10FNTRLHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12CWQ10FNTRLHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-12CWQ10FNTRLHM3
DIODE ARRAY SCHOTT 100V 6A DPAK

DIODE ARRAY SCHOTT 100V 6A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number VS-12CWQ10FNTRLHM3-ND 280-VS-12CWQ10FNTRLHM3 1104163-VS-12CWQ10FNTRLHM3 VS-12CWQ10FNTRLHM3 VS-12CWQ10FNTRLHM3
Product Name Diode Arrays Schottky 100V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape and Reel TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS
IO 6 amps
Unlock Full Specs
to access all available technical data