Manufacturer: Vishay
Win Source Part Number: 103012-VS-12CWQ06FNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 610mV @ 6A
Current - Reverse Leakage @ Vr: 3mA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 60V 6A DPAK Product overview: VS-12CWQ06FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CWQ06FNTRPB
DIODE ARRAY SCHOTTKY 60V 6A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 103012-VS-12CWQ06FNTRPBF | VS-12CWQ06FNTRPBFGITR-ND | 286-VS-12CWQ06FNTRPBF | VS-12CWQ06FNTRPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-12CWQ06FNTRPBF | Diode Arrays | Schottky 60V 6A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 0.6100 volts | 0.6100 volts | ||
| VR | 60 volts | |||
| IR | 3 mA |