DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-10ETS08-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETS08-M3 can be used for catalog matching and distributor lookup.
Diode Standard 800V 10A Through Hole TO-220AC
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325815-VS-10ETS08-M
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A
Current - Reverse Leakage @ Vr: 50 µA @ 800 V
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: TO-220AC
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS10ETS08M3,VS-10ETS
Base Product Number: 10ETS08
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 800V 10A TO220AC
Rectifiers New Input Diodes - TO-220-e3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-10ETS08-M3 | 112-VS-10ETS08-M3-ND | 1325815-VS-10ETS08-M3 | VS-10ETS08-M3 | VS-10ETS08-M3 |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | TO-220-2 | TO-220AC | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 10 amps | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Standard |