Manufacturer: Vishay
Win Source Part Number: 137879-VS-15ETH03SPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A
Reverse Recovery Time (trr): 32ns
Current - Reverse Leakage @ Vr: 40μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Diode Standard 300V 15A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 300V 15A TO263AB Product overview: VS-15ETH03SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH03SPBF can be used for catalog matching and distributor lookup.
DIODE GEN PURP 300V 15A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 137879-VS-15ETH03SPBF | VS-15ETH03SPBF-ND | 280-VS-15ETH03SPBF | VS-15ETH03SPBF |
| Product Name | Diodes, Rectifiers - Single - VS-15ETH03SPBF | Single Diodes | 300V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 300 volts | |||
| IR | 0.0400 mA | |||
| trr | 32 ns |