Rectifier Diode, Product overview: VS-12FR120M from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-12FR120M can be used for catalog matching and distributor lookup.
Diode Standard, Reverse Polarity 1200V 12A Chassis, Stud Mount DO-203AA (DO-4)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 728347-VS-12FR120M
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard, Reverse Polarity
Current - Average Rectified (Io): 12A
Operating Temperature - Junction: -40°C ~ 180°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-203AA (DO-4)
Manufacturer Package: DO-203AA, DO-4, Stud
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.26V at 38A
DIODE GP REV 1.2KV 12A DO203AA
Schottky Diodes & Rectifiers Diodes - DO4 BRAZ SQR-e3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 2085-VS-12FR120M | VS-12FR120M-ND | 728347-VS-12FR120M | VS-12FR120M | VS-12FR120M |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-12FR120M | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| RoHS Compliant | RoHS | ||||
| IO | 12 amps | ||||
| Tj | -40 to 180 C (-40 to 356 F) | -40 to 180 C (-40 to 356 F) | |||
| Diode Type | Standard, Reverse Polarity |