Vishay Intertechnology, Inc. Diode Arrays VS-15CTQ035S-M3

Description
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-15CTQ035S-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-15CTQ035S-M3 - 1001559-VS-15CTQ035S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-15CTQ035S-M3
1001559-VS-15CTQ035S-M3
Diodes, Rectifiers - Arrays - VS-15CTQ035S-M3 1001559-VS-15CTQ035S-M3
Manufacturer: Vishay Win Source Part Number: 1001559-VS-15CTQ035S -M3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 550mV @ 7.5A Current - Reverse Leakage @ Vr: 800μA @ 35V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001559-VS-15CTQ035S-M3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 7.5A
Current - Reverse Leakage @ Vr: 800μA @ 35V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diode and Rectifier - 2085-VS-15CTQ035S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
2085-VS-15CTQ035S-M3
Schottky Diode and Rectifier 2085-VS-15CTQ035S-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3 Product overview: VS-15CTQ035S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-15CTQ035S-M3 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers Schottky - D2PAK-e3 Product overview: VS-15CTQ035S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-15CTQ035S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-15CTQ035S-M3
Schottky Diodes & Rectifiers VS-15CTQ035S-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15CTQ035S-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15CTQ035S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-15CTQ035S-M3
DIODE ARR SCHOT 35V 7.5A TO263AB

DIODE ARR SCHOT 35V 7.5A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number VS-15CTQ035S-M3-ND 1001559-VS-15CTQ035S-M3 2085-VS-15CTQ035S-M3 VS-15CTQ035S-M3 VS-15CTQ035S-M3
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-15CTQ035S-M3 Schottky Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221211 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details