Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760523-VS-15TQ060SPB
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 800μA @ 60V
Capacitance @ Vr, F: 720pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-15TQ060S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): VS-15TQ060STRRPbF; VS-15TQ060STRLPbF; VS-15TQ060STRR-M3;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Schottky Diodes & Rectifiers 15 Amp 60 Volt Product overview: VS-15TQ060SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15TQ060SPBF can be used for catalog matching and distributor lookup.
Diode Schottky 60V 15A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 60V 15A TO263AB
SCHOTTKY RECTIFIER, 15A, 60V, D2PAK; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 760523-VS-15TQ060SPBF | 280-VS-15TQ060SPBF | VS-15TQ060SPBFGI-ND | VS-15TQ060SPBF | 41K8523 |
| Product Name | Diodes, Rectifiers - Single - VS-15TQ060SPBF | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 15A, 60V, D2Pak; Repetitive Peak Reverse Voltage Vishay |
| VF | 0.6200 volts | 0.6200 volts | 0.6200 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Rail/Tube | D2PAK; TO-263 (D2PAK) | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 15 amps |