19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount PMDE
TVS DIODE 12VWM 19.9VC PMDE
TVS DIODE 12VWM 19.9VC PMDE
TVS DIODE, UNIDIR, 12V, 200W, PMDE ROHS COMPLIANT: YES
12V 200W, COMPACT AND HIGHLY REL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS12VUA1VWMTR-ND | 30AK7527 | VS12VUA1VWMTR |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 12V, 200W, Pmde Rohs Compliant Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | PMDE | |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 19.9 volts | 19.9 volts |