Manufacturer: Vishay
Win Source Part Number: 120837-VS-12CWQ04FNP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 6A
Current - Reverse Leakage @ Vr: 3mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 75
Schottky barrier diode,12CWQ04FN 12A 40V
Schottky barrier diode,12CWQ04FN 12A 40V
Schottky barrier diode,12CWQ04FN 12A 40V
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 40V 6A DPAK Product overview: VS-12CWQ04FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CWQ04FNPBF can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 40V 6A DPAK
SCHOTTKY RECTIFIER, COMMON CATHODE, 12A, D-PACK; Repetitive Peak Reverse Voltage:40V; Average Forward Current:12A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:470mV RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 120837-VS-12CWQ04FNPBF | 302101 | 302101P | VS-12CWQ04FNPBFGI-ND | 286-VS-12CWQ04FNPBF | VS-12CWQ04FNPBF | 73K9766 |
| Product Name | Diodes, Rectifiers - Arrays - VS-12CWQ04FNPBF | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Schottky 40V 6A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Common Cathode, 12A, D-Pack; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Obsolete(EOL) | Removed | |||||
| VF | 0.5300 volts | 0.5300 volts | 0.4700 volts | ||||
| VR | 40 volts | ||||||
| IR | 3 mA |