Vishay Precision Group Single Diodes VS-12EWH06FNTR-M3

Description
DIODE STANDARD 600V 12A TO252AA
Request a Quote Datasheet
Description
DIODE STANDARD 600V 12A TO252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-12EWH06FNTR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 12A TO252AA

DIODE STANDARD 600V 12A TO252AA

Buy Now Datasheet
Single Diodes - 112-VS-12EWH06FNTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 12A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 12A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - 112-VS-12EWH06FNTR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 12A DPAK

DIODE GEN PURP 600V 12A DPAK

Buy Now Datasheet
12 A 600 V DPAK Diode and Rectifier - 280-VS-12EWH06FNTR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 A 600 V DPAK Diode and Rectifier
280-VS-12EWH06FNTR-M3
12 A 600 V DPAK Diode and Rectifier 280-VS-12EWH06FNTR-M3
DIODE 12 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-12EWH06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12EWH06FNTR-M 3 can be used for catalog matching and distributor lookup.

DIODE 12 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-12EWH06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12EWH06FNTR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12EWH06FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12EWH06FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-12EWH06FNTR-M3
DIODE GEN PURP 600V 12A DPAK

DIODE GEN PURP 600V 12A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hyperfast 12A 600V 18ns

Rectifiers Hyperfast 12A 600V 18ns

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-VS-12EWH06FNTR-M3DKR-ND 280-VS-12EWH06FNTR-M3 VS-12EWH06FNTR-M3 VS-12EWH06FNTR-M3
Product Name Single Diodes 12 A 600 V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tape and Reel TO-252AA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data