DIODE GEN PURP 800V 10A TO220AC Product overview: VS-10ETS08PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETS08PBF can be used for catalog matching and distributor lookup.
Diode Standard 800V 10A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 125775-VS-10ETS08PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
INPUT DIODE, 10A, 800V, TO-220AC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:10A; Diode Configuration:Single
DIODE GEN PURP 800V 10A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-10ETS08PBF | VS-10ETS08PBF-ND | 125775-VS-10ETS08PBF | 73K9745 | VS-10ETS08PBF |
| Product Name | 800V 10A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-10ETS08PBF | Input Diode, 10A, 800V, To-220Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1 volts | 1.1 volts |