Vishay Intertechnology, Inc. Single Diodes VS-15ETH06STRR-M3

Description
DIODE STANDARD 600V 15A TO263AB
Request a Quote Datasheet
Description
DIODE STANDARD 600V 15A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-15ETH06STRR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 15A TO263AB

DIODE STANDARD 600V 15A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-15ETH06STRR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 15A TO263AB

DIODE GEN PURP 600V 15A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-15ETH06STRR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 600V 15A IF TO-220AC 120A IFSM

Rectifiers 600V 15A IF TO-220AC 120A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15ETH06STRR-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15ETH06STRR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-15ETH06STRR-M3
DIODE GEN PURP 600V 15A TO263AB

DIODE GEN PURP 600V 15A TO263AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 112-VS-15ETH06STRR-M3DKR-ND VS-15ETH06STRR-M3 VS-15ETH06STRR-M3
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 300 volts
View Details
High-voltage switching diode - BAS521BX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
RF Diodes - BAR141E6327XT - 049214-BAR141E6327XT - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Active
Package PG-SOT23-3
View Details
2 suppliers
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details