Vishay Intertechnology, Inc. Single Diodes VS-15MQ040NPBF

Description
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 15MQ040NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
15MQ040NPBF-ND
Single Diodes 15MQ040NPBF-ND
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-15MQ040NPBF - 127356-VS-15MQ040NPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15MQ040NPBF
127356-VS-15MQ040NPBF
Diodes, Rectifiers - Single - VS-15MQ040NPBF 127356-VS-15MQ040NPBF
Manufacturer: Vishay Win Source Part Number: 127356-VS-15MQ040NPB F Packaging: Bulk Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 134pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 127356-VS-15MQ040NPBF
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 134pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Schottky 40V 1.5A Diode and Rectifier - 280-VS-15MQ040NPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1.5A Diode and Rectifier
280-VS-15MQ040NPBF
Schottky 40V 1.5A Diode and Rectifier 280-VS-15MQ040NPBF
DIODE SCHOTTKY 40V 1.5A DO214AC Product overview: VS-15MQ040NPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15MQ040NPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1.5A DO214AC Product overview: VS-15MQ040NPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15MQ040NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-15MQ040NPBF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-15MQ040NPBF
Single Diodes VS-15MQ040NPBF
DIODE SCHOTTKY 40V 1.5A DO214AC

DIODE SCHOTTKY 40V 1.5A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15MQ040NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15MQ040NPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-15MQ040NPBF
DIODE SCHOTTKY 40V 1.5A DO214AC

DIODE SCHOTTKY 40V 1.5A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 15MQ040NPBF-ND 127356-VS-15MQ040NPBF 280-VS-15MQ040NPBF VS-15MQ040NPBF VS-15MQ040NPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-15MQ040NPBF Schottky 40V 1.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data