The Schottky Rectifier, part number VS-10TQ035-M3, is designed for high-performance applications with a maximum repetitive reverse voltage of 35V and a forward current rating of 10A. It features a low forward voltage drop of 0.49V at 10A and operates effectively within a temperature range of -55°C to +175°C. The device is housed in a TO-220AC package, which provides robust mechanical strength and moisture resistance due to its high purity epoxy encapsulation. This rectifier is optimized for low reverse leakage current at elevated temperatures, making it suitable for applications such as switching power supplies, converters, and reverse battery protection. The maximum surge current capability is rated at 1050A for a short duration, enhancing its reliability in transient conditions. The product is compliant with JEDEC standards, ensuring quality and performance consistency.
Diode Schottky 35V 10A Through Hole TO-220AC
SCHOTTKY RECTIFIER, SINGLE, 35V, TO220AC; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):10A; Diode Configuration:Single
Schottky Diodes & Rectifiers 35V 10A IF Single TO-220AC
DIODE SCHOTTKY 35V 10A TO220AC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 112-VS-10TQ035-M3-ND | 68AC5581 | VS-10TQ035-M3 | VS-10TQ035-M3 |
| Product Name | Single Diodes | Schottky Rectifier, Single, 35V, To220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Rectifier Configuration / Technology | Schottky | |||
| Package | TO-220AC | TO-220AC-2 | TO-220 | |
| RoHS Compliant | RoHS |